Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2302SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2302SPBF can be used for catalog matching and distributor lookup.
Gate Drivers HALF BRDG DRVR 600V 5 to 20V 540ns
IC GATE DRVR HALF-BRIDGE 8SOIC
GATE DRIVER, HALF-BRIDGE, 8SOIC; Driver Configuration:High Side; Peak Output Current:350mA; Supply Voltage Min:5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:220ns; Output Delay:200ns; Operating RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Half Bridge 2 200mA 130ns 50ns 5V~20V 350mA SOIC-8 Gate Drive ICs ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS2302SPBF-ND | 730-IRS2302SPBF | IRS2302SPBF | IRS2302SPBF | 64T3182 | IRS2302SPBF | 376-IRS2302SPBF | IRS2302SPBF |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver, Half-Bridge, 8Soic; Driver Configuration Infineon | Gate Drivers | IC GATE DRVR HALF-BRIDGE 8SOIC | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |||
| Supply Voltage | 5 to 20 volts | 5 to 20 volts | 20 to 5 volts | 5 to 20 volts | 5 to 20 volts | 15 volts | 5 to 20 volts | |
| Rise Time | 130 ns | 130 ns | 130 ns | 220 ns | 130 ns |