IRS2110 - Gate Driver
IRS2110 - Gate Driver
Manufacturer: Infineon Technologies
Win Source Part Number: 205509-IRS2110PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 500V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 17ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IRS2110PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2110PBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
IC GATE DRVR HALF-BRIDGE 14DIP
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
Gate Drivers Hi&Lw Sd Drvr All HiVolt Pins 1 Sd
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS2110PBF | 205509-IRS2110PBF | 730-IRS2110PBF | IRS2110PBF-ND | IRS2110PBF | IRS2110PBF | IRS2110PBF |
| Product Name | PMIC - PMIC - Gate Drivers - IRS2110PBF | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | |
| Package Type | DIP; PDIP; PDIP14 | DIP; 14-DIP | Tube | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube; Tube; Other | Tube; Tube/Rail; Other | Tube; Other | Tube | Tube; Tube; Other | Tube; Tube; Other | |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |