Manufacturer: Infineon Technologies
Win Source Part Number: 1186675-IR22381QPBF
Packaging: Tray
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 350mA, 540mA
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Supplier Device Package: 64-MQFP (20x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 64-BQFP
Alternative Parts (Cross-Reference): TA7291FG; IR22381Q; IR22381QPBF; L9942;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: IR22381QPBF
Manufacturer Pack Quantity: 660
MSL Level: 3 (168 Hours)
Supply Voltage (V): 12.5V ~ 20V
Rise / Fall Time: 80ns, 25ns
IC GATE DRVR HALF-BRIDGE 64MQFP Product overview: IR22381QPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR22381QPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 64-MQFP (20x14)
Half-Bridge Gate Driver IC Inverting, Non-Inverting 64-MQFP (20x14)
IC GATE DRVR HALF-BRIDGE 64MQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1186675-IR22381QPBF | 730-IR22381QPBF | IR22381QPBF-ND | IR22381QPBF | IR22381QPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR22381QPBF | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | |
| Output Current | 0.5400 amps | 0.5400 amps | 0.5400 amps | 0.5400 amps | |
| Supply Voltage | 12.5 to 20 volts | 12.5 to 20 volts | 12.5 to 20 volts | 20 to 12.5 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns |