The IR25600(S)PBF is a dual low-side driver designed for power MOSFET and IGBT applications. It operates within a gate drive supply range of 6V to 20V and features CMOS Schmitt-triggered inputs. The device is capable of sourcing and sinking currents of 1.5A, with matched propagation delays of approximately 85 ns for turn-on and 65 ns for turn-off. The outputs are in phase with the inputs, ensuring consistent performance. This driver is available in an 8-lead SOIC package and a PDIP package, making it suitable for various mounting options. It is rated for operation in ambient temperatures ranging from -40°C to 125°C and has a maximum junction temperature of 150°C. The device is RoHS compliant and has passed industrial qualification standards per JEDEC JESD 47, indicating its reliability for industrial applications. Engineers considering this product should note its robust construction and compatibility with standard CMOS or LSTTL logic levels, making it a versatile choice for driving power switches in various electronic designs.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IR25600SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR25600SPBF can be used for catalog matching and distributor lookup.
DRIVER, MOSFET/IGBT, LOW-SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2.3A; Sink Current:3.3A RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual Low Side Driver 6V to 20V 1.5A 85ns
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR25600SPBF-ND | 730-IR25600SPBF | 46W2497 | IR25600SPBF | IR25600SPBF | IR25600SPBF |
| Product Name | Gate Drivers | Gate Driver IC | Driver, Mosfet/igbt, Low-Side, Soic-8; No. Of Channels Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 3.3 amps | 3.3 amps | 3.3 amps | |||
| Supply Voltage | 6 to 20 volts | 20 to 6 volts | 6 to 20 volts | |||
| Rise Time | 15 ns | 15 ns | 15 ns |