Infineon Technologies AG 60A Gate Driver IC IR3555MTRPBF

Description
IC GATE DRIVER 60A 30PQFN Product overview: IR3555MTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 60A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-IR3555MTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRIVER 60A 30PQFN Product overview: IR3555MTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 60A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-IR3555MTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60A Gate Driver IC - 746-IR3555MTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A Gate Driver IC
746-IR3555MTRPBF
60A Gate Driver IC 746-IR3555MTRPBF
IC GATE DRIVER 60A 30PQFN Product overview: IR3555MTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 60A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-IR3555MTRPBF can be used for catalog matching and distributor lookup.

IC GATE DRIVER 60A 30PQFN Product overview: IR3555MTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 60A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-IR3555MTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - IR3555MTRPBF - 134440-IR3555MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - IR3555MTRPBF
134440-IR3555MTRPBF
PMIC - PMIC - Full, Half - Bridge Drivers - IR3555MTRPBF 134440-IR3555MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 134440-IR3555MTRPBF Packaging: Reel - TR Features: Diode Emulation, Status Flag Applications: Synchronous Buck Converters, Voltage Regulators Mounting: SMD (SMT) Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 4.5 V to 15 V Load Type: Inductive Family Name: IR3555 Categories: Integrated Circuits Status: Active Case / Package: 30-PQFN (6x6) Supply Voltage - Operating: 4.5 V to 7 V Channel Output Current: 60A ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 134440-IR3555MTRPBF
Packaging: Reel - TR
Features: Diode Emulation, Status Flag
Applications: Synchronous Buck Converters, Voltage Regulators
Mounting: SMD (SMT)
Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
Voltage - Load: 4.5 V to 15 V
Load Type: Inductive
Family Name: IR3555
Categories: Integrated Circuits
Status: Active
Case / Package: 30-PQFN (6x6)
Supply Voltage - Operating: 4.5 V to 7 V
Channel Output Current: 60A
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - IR3555MTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
IR3555MTRPBFTR-ND
Full, Half-Bridge (H Bridge) Drivers IR3555MTRPBFTR-ND
Driver Synchronous Buck Converters, Voltage Regulators 30-PQFN (6x6)

Driver Synchronous Buck Converters, Voltage Regulators 30-PQFN (6x6)

Buy Now Datasheet
Dc/dc, Sync Buck, Gate Driver, Pqfn-30; Input Voltage Min Infineon - 17AC9939 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc, Sync Buck, Gate Driver, Pqfn-30; Input Voltage Min Infineon
17AC9939
Dc/dc, Sync Buck, Gate Driver, Pqfn-30; Input Voltage Min Infineon 17AC9939
DC/DC, SYNC BUCK, GATE DRIVER, PQFN-30; Input Voltage Min:4.5V; Input Voltage Max:15V; Output Current:60A; Output Voltage Min:250mV; Output Voltage Max:5.5V; DC / DC Converter IC Case:PQFN; No. of Pins:30Pins; Switching Frequency RoHS Compliant: Yes

DC/DC, SYNC BUCK, GATE DRIVER, PQFN-30; Input Voltage Min:4.5V; Input Voltage Max:15V; Output Current:60A; Output Voltage Min:250mV; Output Voltage Max:5.5V; DC / DC Converter IC Case:PQFN; No. of Pins:30Pins; Switching Frequency RoHS Compliant: Yes

Supplier's Site Datasheet
Full Half-Bridge Drivers - IR3555MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
IR3555MTRPBF
Full Half-Bridge Drivers IR3555MTRPBF
Driver Synchronous Buck Converters, Voltage Regulators 30-PQFN (6x6)

Driver Synchronous Buck Converters, Voltage Regulators 30-PQFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 746-IR3555MTRPBF 134440-IR3555MTRPBF IR3555MTRPBFTR-ND 17AC9939 IR3555MTRPBF
Product Name 60A Gate Driver IC PMIC - PMIC - Full, Half - Bridge Drivers - IR3555MTRPBF Full, Half-Bridge (H Bridge) Drivers Dc/dc, Sync Buck, Gate Driver, Pqfn-30; Input Voltage Min Infineon Full Half-Bridge Drivers
Number of Outputs 1; 1
Package Type Tape & Reel (TR) 30-PQFN (6x6) 30-PowerVFQFN 30-PowerVFQFN
Packing Method Tape & Reel (TR); Other Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - 100115W-MIL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Clock Buffers, Drivers - SI5330C-B00209-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details