600 V high-side and low-side gate driver IC
600 V High and Low Side Driver IC with typical 1.9 A source and 2.3 A sink currents in MLPQ 4X4 14L package for IGBTs and MOSFETs. Also available in 14 Lead PDIP, 14 Lead SOIC, 8 Lead SOIC, and 8 Lead PDIP.
For the new version with our SOI technology we recommend 2ED21814S06J, providing integrated bootstrap diode, better robustness and higher switching frequency
Summary of Features
Floating channel designed for bootstrap operation
Fully operational to +600 V
Tolerant to negative transient voltage, dV/dt immune
Gate drive supply range from 10 V to 20 V
Undervoltage lockout for both channels
3.3 V and 5 V input logic compatible
Matched propagation delay for both channels
Logic and power ground +/- 5 V offset
Lower di/dt gate driver for better noise immunity
Output source/sink current capability 1.4 A/1.8 A
Potential Applications
Home appliances
Refrigerators
Induction cooking
Motor control and drives
Robotics
Home and building automation
Industrial heating and welding
Power tools
Power Supplies
Uninterruptible power supply (UPS)
Applications
Energy Storage Systems
600 V high-side and low-side gate driver IC
600 V High and Low Side Driver IC with typical 1.9 A source and 2.3 A sink currents in MLPQ 4X4 14L package for IGBTs and MOSFETs. Also available in 14 Lead PDIP, 14 Lead SOIC, 8 Lead SOIC, and 8 Lead PDIP.
For the new version with our SOI technology we recommend 2ED21814S06J, providing integrated bootstrap diode, better robustness and higher switching frequency
Summary of Features
- Floating channel designed for bootstrap operation
- Fully operational to +600 V
- Tolerant to negative transient voltage, dV/dt immune
- Gate drive supply range from 10 V to 20 V
- Undervoltage lockout for both channels
- 3.3 V and 5 V input logic compatible
- Matched propagation delay for both channels
- Logic and power ground +/- 5 V offset
- Lower di/dt gate driver for better noise immunity
- Output source/sink current capability 1.4 A/1.8 A
Potential Applications
- Home appliances
- Refrigerators
- Induction cooking
- Motor control and drives
- Robotics
- Home and building automation
- Industrial heating and welding
- Power tools
- Power Supplies
- Uninterruptible power supply (UPS)
Applications