Win Source Part Number: 1065417-IR21381QPBF
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 660
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 350mA, 540mA
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 80ns, 25ns
Voltage - Supply: 12.5V ~ 20V
Package / Case: 64-BQFP
Supplier Device Package: 64-MQFP (20x14)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: IR21381QPBF
Product Status: Obsolete
Half-Bridge Gate Driver IC Inverting, Non-Inverting 64-MQFP (20x14)
IC GATE DRVR HALF-BRIDGE 64MQFP Product overview: IR21381QPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21381QPBF can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 64MQFP
Half-Bridge Gate Driver IC Inverting, Non-Inverting 64-MQFP (20x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1065417-IR21381QPBF | IR21381QPBF-ND | 730-IR21381QPBF | IR21381QPBF | IR21381QPBF |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |
| Output Current | 0.5400 amps | 0.5400 amps | 0.5400 amps | 0.5400 amps | |
| Supply Voltage | 12.5 to 20 volts | 12.5 to 20 volts | 20 to 12.5 volts | 12.5 to 20 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns |