Infineon Technologies AG Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
25 V dual-channel low-side gate driver IC with under-voltage lockout protection EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in...
25 V dual-channel low-side gate driver IC EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC and PDIP...
25 V single-channel low-side gate driver IC EiceDRIVER™ 25 V single-channel, low-side gate driver IC with typical 1.5 A source and 1.5 A sink currents in 5-lead SOT23 package for...
600 V half-bridge gate driver IC with fault reporting, integrated bootstrap FET and over current protection EiceDRIVER™ 600 V half-bridge gate driver IC with typical 0.22 A source and 0.48...
600 V single high-side gate driver IC with single input EiceDRIVER™ 600 V high side Gate Driver IC with typical 0.16 A source and 0.24 A sink currents in 6...
It incorporates several protection features such as over current and short circuit detection as well as under-, over voltage and over temperature diagnosis. Typical applications are fans, pumps and electric...
The MOTIX™ TLE7189F is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector.
The TLE7183F is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It...
The TLE7183QU driver IC is designed to control 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It includes features...
The TLE7184F is a system IC for Brushless Motor Control. It incorporates a voltage supply for a µC, a bridge driver for a B6 configuration, an application typical PWM interface...
The TLE7184F-3V is a system IC for Brushless Motor Control. It incorporates a voltage supply for a µC, a bridge driver for a B6 configuration, an application typical PWM interface...
The TLE7185-1E is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It...
The TLE7189QK is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It...

<< Prev Next >>