Infineon Technologies AG Gate Driver IC IR21531S

Description
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR21531S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21531S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR21531S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21531S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-IR21531S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR21531S
Gate Driver IC 730-IR21531S
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR21531S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21531S can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR21531S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21531S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR21531S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR21531S-ND
Gate Drivers IR21531S-ND
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR21531S - 1186633-IR21531S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21531S
1186633-IR21531S
PMIC - PMIC - Gate Drivers - IR21531S 1186633-IR21531S
Manufacturer: Infineon Technologies Win Source Part Number: 1186633-IR21531S Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: IR21531S Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 15.6V Rise / Fall Time: 80ns, 45ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186633-IR21531S
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: IR21531S
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 15.6V
Rise / Fall Time: 80ns, 45ns

Buy Now
Gate Drivers - IR21531S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR21531S
Gate Drivers IR21531S
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - IR21531S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
IR21531S
Integrated Circuits (ICs) - PMIC - Gate Drivers IR21531S
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IR21531S IR21531S-ND 1186633-IR21531S IR21531S IR21531S
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - IR21531S Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration RC Input Circuit Inverting
Rise Time 80 ns 80 ns 80 ns 80 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AHK3293AIDH-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 3
Output Configuration Inverting
Output Current 0.0302 amps
View Details
Clock Buffers, Drivers - CGS2537V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 125000 kHz
View Details
LED Drivers - HEF4794BT/C4J - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details