Manufacturer: Infineon Technologies
Win Source Part Number: 1186838-IRAM336-025S
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 2A
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: 19-PowerSSIP Module, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1186838-IRAM336-025SB |
| Product Name | Power Drivers - Modules - IRAM336-025SB |