Infineon Technologies AG Gate Driver IC IR2151

Description
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2151 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2151 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2151 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2151 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-IR2151
Gate Driver IC 730-IR2151
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2151 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2151 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2151 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2151-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2151-ND
Gate Drivers IR2151-ND
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2151 - 104265-IR2151 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2151
104265-IR2151
PMIC - PMIC - Gate Drivers - IR2151 104265-IR2151
Manufacturer: Infineon Technologies Win Source Part Number: 104265-IR2151 Packaging: Tube/Rail Mounting: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 125mA, 250mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 104265-IR2151
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 125mA, 250mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gate Drivers - IR2151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2151
Gate Drivers IR2151
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IR2151 IR2151-ND 104265-IR2151 IR2151
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - IR2151 Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration RC Input Circuit Inverting
Output Current 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Rise Time 80 ns 80 ns 80 ns 80 ns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Specialty Logic - 1727-74LVC1GX04GV,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - CDCLVD110VFRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details