Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR21368SPBF IR21368SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 137340-IR21368SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 125ns, 50ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 137340-IR21368SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 125ns, 50ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR21368SPBF - 137340-IR21368SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21368SPBF
137340-IR21368SPBF
PMIC - PMIC - Gate Drivers - IR21368SPBF 137340-IR21368SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 137340-IR21368SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 125ns, 50ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 137340-IR21368SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 125ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet Driver, Half Bridge, Soic-28; No. Of Channels Infineon - 31K2469 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Half Bridge, Soic-28; No. Of Channels Infineon
31K2469
Mosfet Driver, Half Bridge, Soic-28; No. Of Channels Infineon 31K2469
MOSFET DRIVER, HALF BRIDGE, SOIC-28; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:200mA; Sink Current:350mA RoHS Compliant: Yes

MOSFET DRIVER, HALF BRIDGE, SOIC-28; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:200mA; Sink Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - IR21368SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR21368SPBF
Gate Drivers IR21368SPBF
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 137340-IR21368SPBF 31K2469 IR21368SPBF
Product Name PMIC - PMIC - Gate Drivers - IR21368SPBF Mosfet Driver, Half Bridge, Soic-28; No. Of Channels Infineon Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver
Output Current 0.3500 amps 0.3500 amps
Supply Voltage 10 to 20 volts 10 to 20 volts
Rise Time 125 ns 125 ns
Fall Time 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCP1803RGET - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
LED Drivers - NCR321ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
Clock Buffers, Drivers - SI5330H-B00220-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details