Infineon Technologies AG Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
200 V three-phase gate driver IC with integrated bootstrap diode, over current protection, enable and fault reporting EiceDRIVER™ Compact - Full bridge 3 Phase gate driver IC with LS-SOI technology...
600 V three-phase gate driver IC with integrated bootstrap diode, over current protection, enable and fault reporting EiceDRIVER™ Compact - 600 V full-bridge three-phase gate driver IC for MOS-transistors or...
600 V three-phase gate driver IC with integrated bootstrap diode, over current protection, enable and fault reporting EiceDRIVER™ Compact - Full bridge 3 Phase gate driver IC with LS-SOI technology...
A high voltage, high speed power MOSFET and IGBT driver with independent high- and low-side referenced output channels. Potential Applications Wireless charger HVAC Compressor Oil Pump PTC Heater
Automotive 600V Current Sensing Single Channel Driver with Gate Drive Range of 12V - 20V and Output in Phase with Input Benefits Floating channel designed for bootstrap operation Fully operational...
Automotive Grade High Side and Low Side Driver in a 16 Lead SOIC Narrow Package Benefits Floating channel designed for bootstrap operation. Fully operational up to +600V Tolerant to negative...
Automotive Grade High Speed 100V Self Oscillating 50% Duty Cycle Half Bridge Driver in a SO-8 package Benefits Simple primary side control solution to enable halfbridge DC-Bus Converters for 48V...
Automotive qualified High and Low Side Driver, SoftTurn-On, Noninverting Inputs, Separate High and Low Side Inputs in a 8-lead SOIC package Benefits Floating channel designed for bootstrap operation Fully operational...
Automotive qualified High and Low Side Driver, SoftTurn-On, Noninverting Inputs, Separate High and Low Side Inputs in a 8-pin SOIC package Benefits Floating channel designed for bootstrap operation Fully operational...
Automotive qualified High and Low Side Driver, SoftTurn-On, Noninverting Inputs, Separate High and Low Side Inputs, Benefits Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to...
Automotive Single High Side Driver, Noninverting Input. IN Voltage Threshold 9.5V and 6.0V, Output in phase with Input. Benefits Floating channel designed for bootstrap operation Fully operational to +600 V...
Automotive Single High Side Driver, Noninverting Input. IN Voltage Threshold 9.5V and 6.0V, Output out of phase with input. Benefits Floating channel designed for bootstrap operation Fully operational to +600...
High voltage and high speed power MOSFET and IGBT drivers for Automotive applications. Output in phase with input. Benefits Floating channel designed for bootstrap operation Fully operational to +600 V...
The AUIR3240S is a high side Mosfet driver for high current switching applications (e.g. Q-diode start/stop applications). It features a very low quiescent current both on and off state. The...
The AUIR3241S is a high side Mosfet driver for back to back topology targeting back to back switch. It features a very low quiescent current both on and off state.
The AUIR3242S is a high side Mosfet driver for back to back topology targeting back to back switch. It features a very low quiescent current both on and off state.

<< Prev Next >>