Infineon Technologies AG Power Drivers - Modules - IRAMS06UP60B IRAMS06UP60B

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017406-IRAMS06UP60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 6A Isolation Voltage: 2000Vrms Family Name: IRAMS06UP60 Categories: Discrete Semiconductor Products Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads Introduction Date: October 08, 2004 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017406-IRAMS06UP60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 6A Isolation Voltage: 2000Vrms Family Name: IRAMS06UP60 Categories: Discrete Semiconductor Products Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads Introduction Date: October 08, 2004 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IRAMS06UP60B - 017406-IRAMS06UP60B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IRAMS06UP60B
017406-IRAMS06UP60B
Power Drivers - Modules - IRAMS06UP60B 017406-IRAMS06UP60B
Manufacturer: Infineon Technologies Win Source Part Number: 017406-IRAMS06UP60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 6A Isolation Voltage: 2000Vrms Family Name: IRAMS06UP60 Categories: Discrete Semiconductor Products Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads Introduction Date: October 08, 2004 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 80

Manufacturer: Infineon Technologies
Win Source Part Number: 017406-IRAMS06UP60B
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 6A
Isolation Voltage: 2000Vrms
Family Name: IRAMS06UP60
Categories: Discrete Semiconductor Products
Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads
Introduction Date: October 08, 2004
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 80

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 017406-IRAMS06UP60B
Product Name Power Drivers - Modules - IRAMS06UP60B
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6279ELP-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
 - 74HC240D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT163-1
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver ICs - 1EDI20H12AH - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 3.1 to 17 volts
View Details