High-Side Gate Driver IC Non-Inverting PG-SOT23-6
High-Side Gate Driver IC Non-Inverting PG-SOT23-6
High-Side Gate Driver IC Non-Inverting PG-SOT23-6
IC GATE DRVR HIGH-SIDE SOT23-6 Product overview: IRS20752LTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS20752LTRPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting PG-SOT23-6
High Side 1 MOSFET 160mA 85ns 40ns 10V~18V 240mA SOT-23-6L Gate Drive ICs ROHS
MOSFET DRIVER, HIGH SIDE, SOT-23-6; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:6Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:160mA RoHS Compliant: Yes
IC GATE DRVR HIGH-SIDE SOT23-6
Gate Drivers Hi Side Gate Driver Single Channel
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS20752LTRPBFDKR-ND | 730-IRS20752LTRPBF | IRS20752LTRPBF | IRS20752LTRPBF | 12AC9756 | IRS20752LTRPBF | IRS20752LTRPBF |
| Product Name | Gate Drivers | SOT23 Gate Driver IC | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Mosfet Driver, High Side, Sot-23-6; No. Of Channels Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side; High-Side | High-side | High-side | High-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 0.2400 amps | 0.2400 amps | 0.2400 amps | ||||
| Supply Voltage | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | 18 to 10 volts | ||
| Rise Time | 85 ns | 85 ns | 85 ns | 85 ns |