Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2155PBF IR2155PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186636-IR2155PBF Packaging: Tube Mounting Style: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: IR2155PBF Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 80ns, 45ns
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186636-IR2155PBF Packaging: Tube Mounting Style: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: IR2155PBF Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 80ns, 45ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2155PBF - 1186636-IR2155PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2155PBF
1186636-IR2155PBF
PMIC - PMIC - Gate Drivers - IR2155PBF 1186636-IR2155PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186636-IR2155PBF Packaging: Tube Mounting Style: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: IR2155PBF Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 80ns, 45ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186636-IR2155PBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: IR2155PBF
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 80ns, 45ns

Buy Now
Gate Drivers - IR2155PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2155PBF-ND
Gate Drivers IR2155PBF-ND
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2155PBF
Gate Driver IC 730-IR2155PBF
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2155PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2155PBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2155PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2155PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IR2155PBF
Gate Drivers IR2155PBF
Gate Drivers HALF BRDG DRVR 600V 15.6Vclamp 1.2

Gate Drivers HALF BRDG DRVR 600V 15.6Vclamp 1.2

Buy Now Datasheet
Gate Drivers - IR2155PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2155PBF
Gate Drivers IR2155PBF
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1186636-IR2155PBF IR2155PBF-ND 730-IR2155PBF IR2155PBF IR2155PBF
Product Name PMIC - PMIC - Gate Drivers - IR2155PBF Gate Drivers Gate Driver IC Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 80 ns 80 ns 80 ns 80 ns
Fall Time 45 ns 45 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2.5KV Gate Driver IC - 906-SI8231AB-B-ISR - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
Clock Buffers, Drivers - CDCVF310PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 74HCT366D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details