IC GATE DRVR HIGH-SIDE SOT23-6 Product overview: IRS10752LTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS10752LTRPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting PG-SOT23-6
High-Side Gate Driver IC Non-Inverting PG-SOT23-6
High-Side Gate Driver IC Non-Inverting PG-SOT23-6
Manufacturer: Infineon Technologies
Win Source Part Number: 738824-IRS10752LTRPB
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 160mA, 240mA
High Side Voltage - Max (Bootstrap): 100V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 18V
Rise / Fall Time: 85ns, 40ns
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:6Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:160mA; Input Delay:140nsRoHS Compliant: Yes
High-Side Gate Driver IC Non-Inverting PG-SOT23-6
IC GATE DRVR HIGH-SIDE SOT23-6
Gate Drivers Hi Side Gate Driver Single Channel
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS10752LTRPBF | IRS10752LTRPBFTR-ND | 738824-IRS10752LTRPBF | 17AC7034 | IRS10752LTRPBF | IRS10752LTRPBF | IRS10752LTRPBF |
| Product Name | SOT23 Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IRS10752LTRPBF | Mosfet Driver, -40 To 125Deg C; No. Of Channels Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; High-Side | High-side | High-side | High-side | |||
| Number of Outputs | 1; 1 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.2400 amps | 0.2400 amps | 0.2400 amps | 0.2400 amps | |||
| Supply Voltage | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | 18 to 10 volts |