Manufacturer: Infineon Technologies
Win Source Part Number: 875275-IRS2007STRPBF
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half Bridge (2) Driver Battery Powered Power MOSFET 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRS2007
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IRS2007STRPBFTR, IRS2007STRPBFCT, IRS2007STRPBFDKR, SP001599814, IRS2007STRPBF-ND
Half Bridge (2) Driver Battery Powered Power MOSFET 8-SOIC
Half Bridge (2) Driver Battery Powered Power MOSFET 8-SOIC
Half Bridge (2) Driver Battery Powered Power MOSFET 8-SOIC
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half Bridge (2) Driver Battery Powered Power MOSFET 8-SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 875275-IRS2007STRPBF | IRS2007STRPBFCT-ND | 39AH8964 | IRS2007STRPBF | IRS2007STRPBF |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - IRS2007STRPBF | Full, Half-Bridge (H Bridge) Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon | Full Half-Bridge Drivers | Gate Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other |