Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 017829-IRS21531DSTRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 180mA, 260mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 15.4 V
Rise and Fall Time: 120ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS21531DSTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21531DSTRPBF can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:-; Source Current:180mA; Sink Current:260mA; Input Delay:- RoHS Compliant: Yes
Gate Drivers Self-Osc Half Bridge Drvr 1.1us
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS21531DSTRPBFTR-ND | 017829-IRS21531DSTRPBF | 730-IRS21531DSTRPBF | IRS21531DSTRPBF | 17AC9925 | IRS21531DSTRPBF | IRS21531DSTRPBF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IRS21531DSTRPBF | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Infineon | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Current | 0.2600 amps | 0.2600 amps | 0.2600 amps | 0.2600 amps | |||
| Supply Voltage | 10 to 15.4 volts | 10 to 15.4 volts | 10.1 to 16.8 volts | 15.4 to 10 volts | 10 to 15.4 volts | ||
| Rise Time | 120 ns | 120 ns | 120 ns | 120 ns | |||
| Fall Time | 50 ns | 50 ns | 50 ns | 50 ns |