Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2153S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2153S can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186635-IR2153S
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: IR2153S
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 15.6V
Rise / Fall Time: 80ns, 45ns
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2153S-ND | 730-IR2153S | 1186635-IR2153S | IR2153S | IR2153S |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2153S | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |
| Supply Voltage | 10 to 15.6 volts | 10 to 15.6 volts | 15.6 to 10 volts | 10 to 15.6 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns | |
| Fall Time | 45 ns | 45 ns | 45 ns |