Infineon Technologies AG Gate Drivers IRS2011SPBF

Description
Half-Bridge Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IRS2011SPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS2011SPBF-ND
Gate Drivers IRS2011SPBF-ND
Half-Bridge Gate Driver IC Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS2011SPBF
Gate Driver IC 730-IRS2011SPBF
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2011SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2011SPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2011SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2011SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IRS2011SPBF - 017821-IRS2011SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS2011SPBF
017821-IRS2011SPBF
PMIC - PMIC - Gate Drivers - IRS2011SPBF 017821-IRS2011SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017821-IRS2011SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 15ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017821-IRS2011SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 200V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IRS2011SPBF
Gate Drivers IRS2011SPBF
Gate Drivers HI LO SIDE DRVR 200V 60ns 1.0A

Gate Drivers HI LO SIDE DRVR 200V 60ns 1.0A

Buy Now Datasheet
Mosfet Driver, High/low-Side, Soic-8; No. Of Channels Infineon - 58K5829 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High/low-Side, Soic-8; No. Of Channels Infineon
58K5829
Mosfet Driver, High/low-Side, Soic-8; No. Of Channels Infineon 58K5829
MOSFET DRIVER, HIGH/LOW-SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1A; Sink Current:1A RoHS Compliant: Yes

MOSFET DRIVER, HIGH/LOW-SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1A; Sink Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - IRS2011SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS2011SPBF
Gate Drivers IRS2011SPBF
Half-Bridge Gate Driver IC Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IRS2011SPBF-ND 730-IRS2011SPBF 017821-IRS2011SPBF IRS2011SPBF 58K5829 IRS2011SPBF
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - IRS2011SPBF Gate Drivers Mosfet Driver, High/low-Side, Soic-8; No. Of Channels Infineon Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver High-side; Low-side Dual Gate Driver
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 1 amps 1 amps 1 amps 1 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 25 ns 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6810SLW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74LVC573ABQ-Q100X - Rochester Electronics
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Isolators - Isolators - Gate Drivers - 1339197-1ED3890MC12MXUMA1 - Win Source Electronics
Specs
Output Voltage 25 volts
Rise Time 15 ns
Fall Time 15 ns
View Details
4 suppliers