IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2153DSPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2153DSPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
IRS2153 - Gate Driver
Manufacturer: Infineon Technologies
Win Source Part Number: 1047774-IRS2153DSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 180mA, 260mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 15.4 V
Rise and Fall Time: 120ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 95
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:260mA; Supply Voltage Min:10.1V; Supply Voltage Max:16.8V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:350ns; Operating RoHS Compliant: Yes
Gate Drivers SELF-OSCILLATING HALF BRDG DRVR 600V
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS2153DSPBF | IRS2153DSPBF-ND | IRS2153DSPBF | 1047774-IRS2153DSPBF | IRS2153DSPBF | 39AH8969 | IRS2153DSPBF | IRS2153DSPBF | IRS2153DSPBF |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IRS2153DSPBF | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon | Gate Drivers | Gate Drivers | Gate Drivers | |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||||
| Number of Outputs | 2; 2 | ||||||||
| Output Configuration | RC Input Circuit | Inverting | Inverting | ||||||
| Output Current | 0.2600 amps | 0.2600 amps | 0.2600 amps | 0.2600 amps | 0.2600 amps | ||||
| Supply Voltage | 10.1 to 16.8 volts | 10 to 15.4 volts | 10 to 15.4 volts | 15.4 to 10 volts | 10.1 to 16.8 volts | 10 to 15.4 volts |