Infineon Technologies AG PMIC - PMIC - Gate Drivers - IRS2004SPBF IRS2004SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188733-IRS2004SPBF Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 200V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: IRS2004SPBF Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 70ns, 35ns
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188733-IRS2004SPBF Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 200V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: IRS2004SPBF Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 70ns, 35ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IRS2004SPBF - 1188733-IRS2004SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS2004SPBF
1188733-IRS2004SPBF
PMIC - PMIC - Gate Drivers - IRS2004SPBF 1188733-IRS2004SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188733-IRS2004SPBF Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 200V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: IRS2004SPBF Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 70ns, 35ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188733-IRS2004SPBF
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 200V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: IRS2004SPBF
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 70ns, 35ns

Buy Now
Gate Drivers - IRS2004SPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS2004SPBF-ND
Gate Drivers IRS2004SPBF-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
 - IRS2004SPBF - Rochester Electronics
Newburyport, MA, United States
IRS2004 - Gate Driver

IRS2004 - Gate Driver

Supplier's Site Datasheet
Gate Driver IC - 730-IRS2004SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IRS2004SPBF
Gate Driver IC 730-IRS2004SPBF
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2004SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2004SPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2004SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2004SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IRS2004SPBF
Gate Drivers IRS2004SPBF
Gate Drivers HALF BRDG DRVR 200V 680ns 130mA

Gate Drivers HALF BRDG DRVR 200V 680ns 130mA

Buy Now Datasheet
Gate Drivers - IRS2004SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS2004SPBF
Gate Drivers IRS2004SPBF
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IRS2004SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IRS2004SPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IRS2004SPBF
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site
Ic, Driver, Half Bridge, 200V; Driver Configuration Infineon - 94M7863 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Driver, Half Bridge, 200V; Driver Configuration Infineon
94M7863
Ic, Driver, Half Bridge, 200V; Driver Configuration Infineon 94M7863
IC, DRIVER, HALF BRIDGE, 200V; Driver Configuration:Half Bridge; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:680ns; Output Delay:150ns; Operating RoHS Compliant: Yes

IC, DRIVER, HALF BRIDGE, 200V; Driver Configuration:Half Bridge; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:680ns; Output Delay:150ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1188733-IRS2004SPBF IRS2004SPBF-ND IRS2004SPBF 730-IRS2004SPBF IRS2004SPBF IRS2004SPBF IRS2004SPBF 94M7863
Product Name PMIC - PMIC - Gate Drivers - IRS2004SPBF Gate Drivers Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Ic, Driver, Half Bridge, 200V; Driver Configuration Infineon
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Rise Time 70 ns 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6A595KA - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD11193-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC3S04YFFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.65 to 1.95 volts
Switching Frequency 52000 kHz
View Details