IC GATE DRIVER 50A 30PQFN Product overview: IR3556MTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 50A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-IR3556MTRPBF can be used for catalog matching and distributor lookup.
Driver Synchronous Buck Converters, Voltage Regulators 30-PQFN (6x6)
Manufacturer: Infineon Technologies
Win Source Part Number: 1046284-IR3556MTRPBF
Packaging: Reel - TR
Features: Diode Emulation, Status Flag
Applications: Synchronous Buck Converters, Voltage Regulators
Mounting: SMD (SMT)
Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
Voltage - Load: 4.5 V to 15 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Case / Package: 30-PQFN (6x6)
Supply Voltage - Operating: 4.5 V to 7 V
Channel Output Current: 50A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Driver Synchronous Buck Converters, Voltage Regulators 30-PQFN (6x6)
Gate Drivers MP - POWIRSTAGE
DC/DC, SYNC BUCK, GATE DRIVER, PQFN-30; Input Voltage Min:4.5V; Input Voltage Max:15V; Output Current:50A; Output Voltage Min:250mV; Output Voltage Max:5.5V; DC / DC Converter IC Case:PQFN; No. of Pins:30Pins; Switching Frequency RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 746-IR3556MTRPBF | IR3556MTRPBFTR-ND | 1046284-IR3556MTRPBF | IR3556MTRPBF | IR3556MTRPBF | 17AC9940 |
| Product Name | 50A Gate Driver IC | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - IR3556MTRPBF | Full Half-Bridge Drivers | Gate Drivers | Dc/dc, Sync Buck, Gate Driver, Pqfn-30; Input Voltage Min Infineon |
| Number of Outputs | 1; 1 | |||||
| Package Type | Tape & Reel (TR) | 30-PowerVFQFN | 30-PQFN (6x6) | 30-PowerVFQFN | ||
| Packing Method | Tape & Reel (TR); Other | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other |