The IRS2109SPBF is a high-voltage, high-speed half-bridge driver designed for driving power MOSFETs and IGBTs. It operates with a maximum voltage of 600 V and supports a gate drive supply range of 10 V to 20 V. The device features a floating channel for bootstrap operation, making it suitable for high-side configurations. It has a typical turn-on and turn-off propagation delay of 50 ns and 200 ns, respectively, with an internal deadtime of 540 ns, which can be programmed up to 5 µs with an external resistor. The IRS2109SPBF is compatible with 3.3 V, 5 V, and 15 V logic levels and includes undervoltage lockout protection for both channels. It also incorporates cross-conduction prevention logic and matched propagation delays for both high-side and low-side outputs. The device is RoHS compliant and is available in multiple package options, including 8-lead SOIC and PDIP configurations. This driver is suitable for applications requiring robust performance in high-voltage environments.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2109SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2109SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1188748-IRS2109SPBF
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: IRS2109S
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 100ns, 35ns
IRS2109 - Gate Driver
Gate Drivers HALF BRDG DRVR 600V 120mA 750ns
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC, MOSFET DRIVER HALF-BRIDGE 8SOIC; Driver Configuration:High Side; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:750ns; Output Delay:200ns; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS2109SPBF-ND | 730-IRS2109SPBF | 1188748-IRS2109SPBF | IRS2109SPBF | IRS2109SPBF | IRS2109SPBF | 86R1264 |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IRS2109SPBF | Gate Drivers | Gate Drivers | Ic, Mosfet Driver Half-Bridge 8Soic; Driver Configuration Infineon | |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 100 ns | 100 ns | 100 ns | 100 ns |