Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2151PBF IR2151PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046183-IR2151PBF Packaging: Tube/Rail Mounting: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 125mA, 250mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046183-IR2151PBF Packaging: Tube/Rail Mounting: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 125mA, 250mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2151PBF - 1046183-IR2151PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2151PBF
1046183-IR2151PBF
PMIC - PMIC - Gate Drivers - IR2151PBF 1046183-IR2151PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046183-IR2151PBF Packaging: Tube/Rail Mounting: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 125mA, 250mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046183-IR2151PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 125mA, 250mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - IR2151PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2151PBF-ND
Gate Drivers IR2151PBF-ND
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2151PBF
Gate Driver IC 730-IR2151PBF
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2151PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2151PBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2151PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2151PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2151PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2151PBF
Gate Drivers IR2151PBF
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR2151PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR2151PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR2151PBF
IC GATE DRVR HALF-BRIDGE 8DIP

IC GATE DRVR HALF-BRIDGE 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1046183-IR2151PBF IR2151PBF-ND 730-IR2151PBF IR2151PBF IR2151PBF
Product Name PMIC - PMIC - Gate Drivers - IR2151PBF Gate Drivers Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Current 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Rise Time 80 ns 80 ns 80 ns 80 ns
Fall Time 40 ns 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF2310PWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
LED Drivers - AHK1421ICA-T1J - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0310 amps
View Details
 - 74CBTLV3125DS,118 - Rochester Electronics
Specs
Package Type SOT519
Packing Method Tape Reel; Tape & Reel; Other
View Details