Manufacturer: Infineon Technologies
Win Source Part Number: 069227-IR51H224
Packaging: Tube/Rail
Features: Internal Oscillators
Applications: AC Motors
Mounting: Through Hole
Technology: Power MOSFET
Fault Protection: UVLO
Voltage - Load: 250V (Max)
Rds On (Typ): 1.1 Ohm
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 9-SIP, 7 Leads
Supply Voltage - Operating: 10 V to 15.6 V
Channel Output Current: 1.1A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Half Bridge Driver AC Motors Power MOSFET 9-SIP, 7 Leads
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 069227-IR51H224 | IR51H224 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - IR51H224 | Full Half-Bridge Drivers |
| Supply Voltage | 10 to 15.6 volts | 10 to 15.6 volts |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | 9-SIP, 7 Leads | SIP; 9-SIP, 7 Leads |
| Packing Method | Tube; Tube/Rail; Other | Tube; Tube; Other |