Low-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers Dual Low Side Driver 6V to 20V 1.5A 85ns
MOSFET DRIVER, LOW-SIDE, PDIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Non-Inverting; Source Current:2.3A; Sink Current:3.3A RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting 8-PDIP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR25600PBF-ND | IR25600PBF | 17X6556 | IR25600PBF |
| Product Name | Gate Drivers | Gate Drivers | Mosfet Driver, Low-Side, Pdip-8; No. Of Channels Infineon | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3.3 amps | 3.3 amps | ||
| Supply Voltage | 6 to 20 volts | 6 to 20 volts | ||
| Rise Time | 15 ns | 15 ns |