IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR21531PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21531PBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP
Manufacturer: Infineon Technologies
Win Source Part Number: 1046189-IR21531PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 15.6 V
Rise and Fall Time: 80ns, 45ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 8DIP
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP
Gate Drivers HALF BRDG DRVR 600V 15.6Vclamp 0.6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR21531PBF | IR21531PBF-ND | 1046189-IR21531PBF | IR21531PBF | IR21531PBF | IR21531PBF |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IR21531PBF | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | RC Input Circuit | Inverting | ||||
| Supply Voltage | 10 to 20 volts | 10 to 15.6 volts | 10 to 15.6 volts | 15.6 to 10 volts | 10 to 15.6 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns |