IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2111SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2111SPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 1047752-IRS2111SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 8.3V, 12.6V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 75ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IRS2111 - Gate Driver
IRS2111 - Gate Driver
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS2111SPBF | IRS2111SPBF-ND | 1047752-IRS2111SPBF | IRS2111SPBF | IRS2111SPBF |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IRS2111SPBF | Gate Drivers | |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Number of Outputs | 2; 2 | ||||
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |