IC 200V HB GATE DRIVER 14VQFN Product overview: IRS2007MTRPBFXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 200V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2007MTRPBFXUM
Half-Bridge Gate Driver IC Non-Inverting 14-MLPQ (4x4)
IC 200V HB GATE DRIVER 14VQFN
IC 200V HB GATE DRIVER 14VQFN
IC 200V HB GATE DRIVER 14VQFN
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Non-Inverting 14-MLPQ (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS2007MTRPBFXUMA1 | 448-IRS2007MTRPBFXUMA1TR-ND | IRS2007MTRPBFXUMA1 | 42AH1855 | IRS2007MTRPBFXUMA1 |
| Product Name | 200V Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 Output | ||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts |