onsemi Logic - Logic - Flip Flops - 74ABT574CMTC 74ABT574CMTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132926-74ABT574CMTC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 50μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 200MHz Alternative Parts (Cross-Reference): SN74ABT574APWR; 74ABT574CMTC_Q; 74ABT574CMTCX_Q; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132926-74ABT574CMTC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 50μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 200MHz Alternative Parts (Cross-Reference): SN74ABT574APWR; 74ABT574CMTC_Q; 74ABT574CMTCX_Q; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ABT574CMTC
132926-74ABT574CMTC
Logic - Logic - Flip Flops - 74ABT574CMTC 132926-74ABT574CMTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132926-74ABT574CMTC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 50μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 200MHz Alternative Parts (Cross-Reference): SN74ABT574APWR; 74ABT574CMTC_Q; 74ABT574CMTCX_Q; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132926-74ABT574CMTC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 50μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): SN74ABT574APWR; 74ABT574CMTC_Q; 74ABT574CMTCX_Q;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Flip Flops - 74ABT574CMTC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 74ABT574CMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT574CMTC
Flip Flops 74ABT574CMTC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flops - 74ABT574CMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT574CMTC
Flip Flops 74ABT574CMTC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ABT574CMTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ABT574CMTC
Integrated Circuits (ICs) - Logic - Flip Flops 74ABT574CMTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - 74ABT574CMTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT574CMTC
Logic - Flip Flops 74ABT574CMTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 132926-74ABT574CMTC 74ABT574CMTC-ND 74ABT574CMTC 74ABT574CMTC 74ABT574CMTC
Product Name Logic - Logic - Flip Flops - 74ABT574CMTC Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 5 ns 5 ns
fMAX 200 MHz 200 MHz
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54175/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
4 suppliers
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G79GN,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Flip Flops - 54LS175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details