D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ACT377SJX | 74ACT377SJX-ND | 74ACT377SJX | 74ACT377SJX | 74ACT377SJX |
| Product Name | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Package Type | SOP20; SOP | "20-SOIC (0.209"", 5.30mm Width)"; SOIC | 20-SOIC (0.209\", 5.30mm Width); SOIC | ||
| Logic Family | CMOS | ||||
| Flip-Flop Type | D | D | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V |