onsemi Flip Flops 74AC175SJX

Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74AC175SJX-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74AC175SJX-ND
Flip Flops 74AC175SJX-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC175SJX
857669-74AC175SJX
Logic - Logic - Flip Flops - 74AC175SJX 857669-74AC175SJX
Manufacturer: ON Semiconductor Win Source Part Number: 857669-74AC175SJX Series: 74AC Features: Flip Flop 1 Element 4 Bit Package: Reel - TR Part Status: Obsolete Family Name: 74AC175 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 857669-74AC175SJX
Series: 74AC
Features: Flip Flop 1 Element 4 Bit
Package: Reel - TR
Part Status: Obsolete
Family Name: 74AC175
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC175SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC175SJX
Integrated Circuits (ICs) - Logic - Flip Flops 74AC175SJX
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site
Flip Flops - 74AC175SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC175SJX
Flip Flops 74AC175SJX
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
74AC175SJX
Logic - Flip Flops 74AC175SJX
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC175SJX-ND 857669-74AC175SJX 74AC175SJX 74AC175SJX 74AC175SJX
Product Name Flip Flops Logic - Logic - Flip Flops - 74AC175SJX Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 9.5 ns
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

D-Type Flip Flop, 5Ns, Sot-353-5; Logic Family / Base Number Nexperia - 19M9143 - Newark, An Avnet Company
Specs
Propagation Delay 5 ns
fMAX 70 MHz
Package Type SOT-353
View Details
 - 100353QI - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type PLCC; PLCC
View Details
4 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
3 suppliers