onsemi Flip Flops 74ABT374CMSA

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ABT374CMSA-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ABT374CMSA
1130226-74ABT374CMSA
Logic - Logic - Flip Flops - 74ABT374CMSA 1130226-74ABT374CMSA
Manufacturer: ON Semiconductor Win Source Part Number: 1130226-74ABT374CMSA Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 200MHz Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 74ABT374 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 50μA Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1130226-74ABT374CMSA
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 200MHz
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT374
Manufacturer Pack Quantity: 66
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 50μA
Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF

Buy Now
Flip Flops - 74ABT374CMSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT374CMSA
Flip Flops 74ABT374CMSA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74ABT374CMSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT374CMSA
Flip Flops 74ABT374CMSA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT374CMSA
Logic - Flip Flops 74ABT374CMSA
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ABT374CMSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ABT374CMSA
Integrated Circuits (ICs) - Logic - Flip Flops 74ABT374CMSA
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ABT374CMSA-ND 1130226-74ABT374CMSA 74ABT374CMSA 74ABT374CMSA 74ABT374CMSA
Product Name Flip Flops Logic - Logic - Flip Flops - 74ABT374CMSA Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112PW,118 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
6 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers