onsemi Flip Flops 74ACT823SC

Description
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ACT823SC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ACT823SC-ND
Flip Flops 74ACT823SC-ND
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT823SC
765061-74ACT823SC
Logic - Logic - Flip Flops - 74ACT823SC 765061-74ACT823SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765061-74ACT823SC Series: 74ACT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACT823 Categories: Integrated Circuits (ICs) Clock Frequency: 158MHz Alternative Parts (Cross-Reference): 74ACTQ823SC; 74ACTQ823SCX; 74ACT823SPC_NL; Introduction Date: July 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765061-74ACT823SC
Series: 74ACT
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent: 80μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74ACT823
Categories: Integrated Circuits (ICs)
Clock Frequency: 158MHz
Alternative Parts (Cross-Reference): 74ACTQ823SC; 74ACTQ823SCX; 74ACT823SPC_NL;
Introduction Date: July 01, 1988
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - 74ACT823SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT823SC
Logic - Flip Flops 74ACT823SC
IC FF D-TYPE SNGL 9BIT 24SOP

IC FF D-TYPE SNGL 9BIT 24SOP

Supplier's Site Datasheet
Flip Flops - 74ACT823SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT823SC
Flip Flops 74ACT823SC
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT823SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT823SC
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT823SC
IC FF D-TYPE SNGL 9BIT 24SOP

IC FF D-TYPE SNGL 9BIT 24SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT823SC-ND 765061-74ACT823SC 74ACT823SC 74ACT823SC 74ACT823SC
Product Name Flip Flops Logic - Logic - Flip Flops - 74ACT823SC Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 9.5 ns 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L72J - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Triggering Master-slave
Package Type DIP; CDIP
View Details
Logic - Flip Flops - 74ABT74DB,112 - Lingto Electronic Limited
Specs
fMAX 250 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 15 mA
View Details
3 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers