onsemi Flip Flops 74ALVC16721MTD

Description
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"
Request a Quote
Description
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ALVC16721MTD is a low voltage 20-bit D-type flip-flop designed for bus-oriented applications, featuring 3-STATE outputs. It operates within a supply voltage range of 1.65V to 3.6V and is compatible with I/O levels up to 3.6V. The device is fabricated using advanced CMOS technology, ensuring high-speed operation with low power dissipation. The maximum propagation delay from clock to output is 4.0 ns at 3.0V to 3.6V, making it suitable for high-speed applications. It supports live insertion and withdrawal, and its outputs are in a high-impedance state when the output enable (OE) is high. The device is available in a 56-lead Thin Shrink Small Outline Package (TSSOP), which is compact and suitable for space-constrained designs. ESD performance is robust, with ratings exceeding 2000V for the human body model.

Datasheet Summary
Powered by GS/AI

The 74ALVC16721MTD is a low voltage 20-bit D-type flip-flop designed for bus-oriented applications, featuring 3-STATE outputs. It operates within a supply voltage range of 1.65V to 3.6V and is compatible with I/O levels up to 3.6V. The device is fabricated using advanced CMOS technology, ensuring high-speed operation with low power dissipation. The maximum propagation delay from clock to output is 4.0 ns at 3.0V to 3.6V, making it suitable for high-speed applications. It supports live insertion and withdrawal, and its outputs are in a high-impedance state when the output enable (OE) is high. The device is available in a 56-lead Thin Shrink Small Outline Package (TSSOP), which is compact and suitable for space-constrained designs. ESD performance is robust, with ratings exceeding 2000V for the human body model.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ALVC16721MTD-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74ALVC16721MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVC16721MTD
Logic - Flip Flops 74ALVC16721MTD
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - 74ALVC16721MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ALVC16721MTD
Flip Flops 74ALVC16721MTD
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ALVC16721MTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ALVC16721MTD
Integrated Circuits (ICs) - Logic - Flip Flops 74ALVC16721MTD
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ALVC16721MTD-ND 74ALVC16721MTD 74ALVC16721MTD 74ALVC16721MTD
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16374DGG;11-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details