"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
IC FF D-TYPE DUAL 8BIT 48TSSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
IC FF D-TYPE DUAL 8BIT 48TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ALVCH16374DTROS-ND | 74ALVCH16374DTR | 74ALVCH16374DTR | 74ALVCH16374DTR |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 3.6 ns |