"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 10BIT 24TSSOP
IC FF D-TYPE SNGL 10BIT 24TSSOP
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ABT821PW,118-ND | 74ABT821PW,118 | 74ABT821PW,118 | 74ABT821PW,118 |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 6.2 ns |