onsemi Flip Flops 74ACT534PC

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ACT534PC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ACT534PC-ND
Flip Flops 74ACT534PC-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT534PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT534PC
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT534PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - 74ACT534PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT534PC
Flip Flops 74ACT534PC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - 74ACT534PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT534PC
Flip Flops 74ACT534PC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - 74ACT534PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT534PC
Logic - Flip Flops 74ACT534PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT534PC-ND 74ACT534PC 74ACT534PC 74ACT534PC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 11.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174MTC - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AHCT377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers