onsemi Flip Flops 74ACT825SC

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ACT825SC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ACT825SC-ND
Flip Flops 74ACT825SC-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT825SC
765063-74ACT825SC
Logic - Logic - Flip Flops - 74ACT825SC 765063-74ACT825SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765063-74ACT825SC Series: 74ACT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACT825 Categories: Integrated Circuits (ICs) Clock Frequency: 158MHz Alternative Parts (Cross-Reference): 74ACT11825DW; 74ACT11825NT; 74ACT11825DWR; Introduction Date: July 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765063-74ACT825SC
Series: 74ACT
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent: 80μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74ACT825
Categories: Integrated Circuits (ICs)
Clock Frequency: 158MHz
Alternative Parts (Cross-Reference): 74ACT11825DW; 74ACT11825NT; 74ACT11825DWR;
Introduction Date: July 01, 1988
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 74ACT825SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT825SC
Flip Flops 74ACT825SC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74ACT825SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT825SC
Flip Flops 74ACT825SC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74ACT825SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT825SC
Logic - Flip Flops 74ACT825SC
IC FF D-TYPE SNGL 8BIT 24SOP

IC FF D-TYPE SNGL 8BIT 24SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT825SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT825SC
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT825SC
IC FF D-TYPE SNGL 8BIT 24SOP

IC FF D-TYPE SNGL 8BIT 24SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT825SC-ND 765063-74ACT825SC 74ACT825SC 74ACT825SC 74ACT825SC
Product Name Flip Flops Logic - Logic - Flip Flops - 74ACT825SC Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 9.5 ns 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GM,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
5 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
6 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details