Nexperia B.V. 18-bit bus-interface D-type flip-flop with reset and enable; 3-state 74ALVCH16823DGG,11

Description
The 74ALVCH16823 is an 18-bit edge-triggered flip-flop featuring separate D-type inputs for each flip-flop and 3-state outputs for bus oriented applications. Incorporates bushold data inputs which eliminate the need for external pull-up resistors to hold unused inputs. The 74ALVCH16823 consists of two sections of nine edge-triggered flip-flops. A clock (nCP) input, an output-enable (nOE) input, a master reset (nMR) input and a clock-enable (nCE) input are provided for each total 9-bit section. With the clock-enable (nCE) input LOW, the D-type flip-flops will store the state of their individual nDn-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH nCP transition. Taking nCEHIGH disables the clock buffer, thus latching the outputs. Taking the master reset (nMR) input LOW causes all the nQn outputs to go LOW independently of the clock. When nOEis LOW, the contents of the flip-flops are available at the outputs. When the nOEis HIGH, the outputs go to the high impedance OFF-state. Operation of the nOEinput does not affect the state of flip-flops. Active bus hold circuitry is provided to hold unused or floating data inputs at a valid logic level. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V CMOS low-power consumption Direct interface with TTL levels Current drive ± 24 mA at 3.0 V MULTIBYTE™ flow-through standard pin-out architecture Low inductance multiple VCC and GND pins for minimum noise and ground bounce Output drive capability 50 Ω transmission lines at 85°C All data inputs have bushold Complies with JEDEC standard no. 8-1A Complies with JEDEC standards: JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Description
The 74ALVCH16823 is an 18-bit edge-triggered flip-flop featuring separate D-type inputs for each flip-flop and 3-state outputs for bus oriented applications. Incorporates bushold data inputs which eliminate the need for external pull-up resistors to hold unused inputs. The 74ALVCH16823 consists of two sections of nine edge-triggered flip-flops. A clock (nCP) input, an output-enable (nOE) input, a master reset (nMR) input and a clock-enable (nCE) input are provided for each total 9-bit section. With the clock-enable (nCE) input LOW, the D-type flip-flops will store the state of their individual nDn-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH nCP transition. Taking nCEHIGH disables the clock buffer, thus latching the outputs. Taking the master reset (nMR) input LOW causes all the nQn outputs to go LOW independently of the clock. When nOEis LOW, the contents of the flip-flops are available at the outputs. When the nOEis HIGH, the outputs go to the high impedance OFF-state. Operation of the nOEinput does not affect the state of flip-flops. Active bus hold circuitry is provided to hold unused or floating data inputs at a valid logic level. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V CMOS low-power consumption Direct interface with TTL levels Current drive ± 24 mA at 3.0 V MULTIBYTE™ flow-through standard pin-out architecture Low inductance multiple VCC and GND pins for minimum noise and ground bounce Output drive capability 50 Ω transmission lines at 85°C All data inputs have bushold Complies with JEDEC standard no. 8-1A Complies with JEDEC standards: JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ALVCH16823DGG,11 is an 18-bit D-type flip-flop designed for bus-oriented applications, featuring separate D-type inputs and 3-state outputs. It operates within a supply voltage range of 1.2V to 3.6V and is compliant with JEDEC standard no. 8-1A. The device supports low power consumption typical of CMOS technology and can directly interface with TTL levels. It offers a current drive capability of ±24 mA at 3.0V and has a maximum clock frequency of 300 MHz at 2.5V and 350 MHz at 3.3V. The flip-flop includes active bus hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up resistors. Each section of the device has a clock input, output-enable input, master reset input, and clock-enable input, allowing for flexible operation. The 74ALVCH16823DGG,11 is available in a 56-pin TSSOP package and operates within a temperature range of -40°C to +85°C, making it suitable for various applications in automotive, industrial, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The 74ALVCH16823DGG,11 is an 18-bit D-type flip-flop designed for bus-oriented applications, featuring separate D-type inputs and 3-state outputs. It operates within a supply voltage range of 1.2V to 3.6V and is compliant with JEDEC standard no. 8-1A. The device supports low power consumption typical of CMOS technology and can directly interface with TTL levels. It offers a current drive capability of ±24 mA at 3.0V and has a maximum clock frequency of 300 MHz at 2.5V and 350 MHz at 3.3V. The flip-flop includes active bus hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up resistors. Each section of the device has a clock input, output-enable input, master reset input, and clock-enable input, allowing for flexible operation. The 74ALVCH16823DGG,11 is available in a 56-pin TSSOP package and operates within a temperature range of -40°C to +85°C, making it suitable for various applications in automotive, industrial, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
18-bit bus-interface D-type flip-flop with reset and enable; 3-state - 74ALVCH16823DGG,11 - Nexperia B.V.
Nijmegen, Netherlands
18-bit bus-interface D-type flip-flop with reset and enable; 3-state
74ALVCH16823DGG,11
18-bit bus-interface D-type flip-flop with reset and enable; 3-state 74ALVCH16823DGG,11
The 74ALVCH16823 is an 18-bit edge-triggered flip-flop featuring separate D-type inputs for each flip-flop and 3-state outputs for bus oriented applications. Incorporates bushold data inputs which eliminate the need for external pull-up resistors to hold unused inputs. The 74ALVCH16823 consists of two sections of nine edge-triggered flip-flops. A clock (nCP) input, an output-enable (nOE) input, a master reset (nMR) input and a clock-enable (nCE) input are provided for each total 9-bit section. With the clock-enable (nCE) input LOW, the D-type flip-flops will store the state of their individual nDn-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH nCP transition. Taking nCEHIGH disables the clock buffer, thus latching the outputs. Taking the master reset (nMR) input LOW causes all the nQn outputs to go LOW independently of the clock. When nOEis LOW, the contents of the flip-flops are available at the outputs. When the nOEis HIGH, the outputs go to the high impedance OFF-state. Operation of the nOEinput does not affect the state of flip-flops. Active bus hold circuitry is provided to hold unused or floating data inputs at a valid logic level. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V CMOS low-power consumption Direct interface with TTL levels Current drive ± 24 mA at 3.0 V MULTIBYTE™ flow-through standard pin-out architecture Low inductance multiple VCC and GND pins for minimum noise and ground bounce Output drive capability 50 Ω transmission lines at 85°C All data inputs have bushold Complies with JEDEC standard no. 8-1A Complies with JEDEC standards: JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74ALVCH16823 is an 18-bit edge-triggered flip-flop featuring separate D-type inputs for each flip-flop and 3-state outputs for bus oriented applications. Incorporates bushold data inputs which eliminate the need for external pull-up resistors to hold unused inputs. The 74ALVCH16823 consists of two sections of nine edge-triggered flip-flops. A clock (nCP) input, an output-enable (nOE) input, a master reset (nMR) input and a clock-enable (nCE) input are provided for each total 9-bit section.

With the clock-enable (nCE) input LOW, the D-type flip-flops will store the state of their individual nDn-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH nCP transition. Taking nCEHIGH disables the clock buffer, thus latching the outputs. Taking the master reset (nMR) input LOW causes all the nQn outputs to go LOW independently of the clock.

When nOEis LOW, the contents of the flip-flops are available at the outputs. When the nOEis HIGH, the outputs go to the high impedance OFF-state. Operation of the nOEinput does not affect the state of flip-flops.

Active bus hold circuitry is provided to hold unused or floating data inputs at a valid logic level.

Features and benefits

  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low-power consumption
  • Direct interface with TTL levels
  • Current drive ± 24 mA at 3.0 V
  • MULTIBYTE™ flow-through standard pin-out architecture
  • Low inductance multiple VCC and GND pins for minimum noise and ground bounce
  • Output drive capability 50 Ω transmission lines at 85°C
  • All data inputs have bushold
  • Complies with JEDEC standard no. 8-1A
  • Complies with JEDEC standards:
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8B/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Flip Flops - 1727-74ALVCH16823DGG,11TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74ALVCH16823DGG,11 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVCH16823DGG,11
Logic - Flip Flops 74ALVCH16823DGG,11
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - 74ALVCH16823DGG,11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ALVCH16823DGG,11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ALVCH16823DGG,11
Integrated Circuits (ICs) - Logic - Flip Flops 74ALVCH16823DGG,11
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ALVCH16823DGG,11 1727-74ALVCH16823DGG,11TR-ND 74ALVCH16823DGG,11 74ALVCH16823DGG,11 74ALVCH16823DGG,11
Product Name 18-bit bus-interface D-type flip-flop with reset and enable; 3-state Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage +4.6 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Output Characteristics 3-State; OE 3-State
Features ESD Protection
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC16374ABX,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Flip Flops - 1727-6097-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G79GN,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Hex D-type flip-flop with reset; positive-edge trigger - 74HC174PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers