D Flip-Flop, ABT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ABT273CMSAX | 74ABT273CMSAX-ND | 74ABT273CMSAX | 74ABT273CMSAX | 74ABT273CMSAX |
| Product Name | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Package Type | SSOP20; SOP; SSOP | "20-SSOP (0.209"", 5.30mm Width)"; SSOP | 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP | ||
| Logic Family | CMOS | ||||
| Flip-Flop Type | D | D | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V |