onsemi Flip Flops 74AC374SJ

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74AC374SJ-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74AC374SJ-ND
Flip Flops 74AC374SJ-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC374SJ
764945-74AC374SJ
Logic - Logic - Flip Flops - 74AC374SJ 764945-74AC374SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764945-74AC374SJ Series: 74AC Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC374 Categories: Integrated Circuits (ICs) Clock Frequency: 155MHz Alternative Parts (Cross-Reference): 74AC374SJX; 74AC374SJ; SN74AC374NSE4; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764945-74AC374SJ
Series: 74AC
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74AC374
Categories: Integrated Circuits (ICs)
Clock Frequency: 155MHz
Alternative Parts (Cross-Reference): 74AC374SJX; 74AC374SJ; SN74AC374NSE4;
Introduction Date: October 14, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - 74AC374SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC374SJ
Logic - Flip Flops 74AC374SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet
Flip Flops - 74AC374SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC374SJ
Flip Flops 74AC374SJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC374SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC374SJ
Integrated Circuits (ICs) - Logic - Flip Flops 74AC374SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC374SJ-ND 764945-74AC374SJ 74AC374SJ 74AC374SJ 74AC374SJ
Product Name Flip Flops Logic - Logic - Flip Flops - 74AC374SJ Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 9.5 ns 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174MTC - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details