onsemi Flip Flops 74ABT574CSJ

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ABT574CSJ-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ABT574CSJ-ND
Flip Flops 74ABT574CSJ-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74ABT574CSJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT574CSJ
Logic - Flip Flops 74ABT574CSJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet
Flip Flops - 74ABT574CSJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT574CSJ
Flip Flops 74ABT574CSJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74ABT574CSJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT574CSJ
Flip Flops 74ABT574CSJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ABT574CSJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ABT574CSJ
Integrated Circuits (ICs) - Logic - Flip Flops 74ABT574CSJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ABT574CSJ-ND 74ABT574CSJ 74ABT574CSJ 74ABT574CSJ
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Integrated Circuits (ICs) - Logic - Flip Flops - 1370985-74HC173D,652 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V
Propagation Delay 30 ns
View Details
6 suppliers
Flip Flops - 54LS194ALM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers