STMicroelectronics, Inc. Flip Flops 74AC74TTR

Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74AC74TTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74AC74TTR-ND
Flip Flops 74AC74TTR-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC74TTR
076051-74AC74TTR
Logic - Logic - Flip Flops - 74AC74TTR 076051-74AC74TTR
Manufacturer: STMicroelectronics Win Source Part Number: 076051-74AC74TTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 300MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 076051-74AC74TTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 300MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Flip Flops - 74AC74TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC74TTR
Flip Flops 74AC74TTR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC74TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC74TTR
Integrated Circuits (ICs) - Logic - Flip Flops 74AC74TTR
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Logic - Flip Flops - 74AC74TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC74TTR
Logic - Flip Flops 74AC74TTR
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC74TTR-ND 076051-74AC74TTR 74AC74TTR 74AC74TTR 74AC74TTR
Product Name Flip Flops Logic - Logic - Flip Flops - 74AC74TTR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Propagation Delay 10 ns 10 ns
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC73D-Q100/HIJ - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type SO14
View Details
Flip Flops - 54S112DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers