onsemi Flip Flops 74ABT374CSCX

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ABT374CSCX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ABT374CSCX
764842-74ABT374CSCX
Logic - Logic - Flip Flops - 74ABT374CSCX 764842-74ABT374CSCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764842-74ABT374CSCX Series: 74ABT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent: 50μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: 74ABT374 Categories: Integrated Circuits (ICs) Clock Frequency: 200MHz Alternative Parts (Cross-Reference): SN74ABT374DW; SN74ABT374ADWG4; ; SN74ABT374DWR; Introduction Date: January 14, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764842-74ABT374CSCX
Series: 74ABT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent: 50μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: 74ABT374
Categories: Integrated Circuits (ICs)
Clock Frequency: 200MHz
Alternative Parts (Cross-Reference): SN74ABT374DW; SN74ABT374ADWG4; ; SN74ABT374DWR;
Introduction Date: January 14, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - 74ABT374CSCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT374CSCX
Logic - Flip Flops 74ABT374CSCX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - 74ABT374CSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT374CSCX
Flip Flops 74ABT374CSCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ABT374CSCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ABT374CSCX
Integrated Circuits (ICs) - Logic - Flip Flops 74ABT374CSCX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ABT374CSCX-ND 764842-74ABT374CSCX 74ABT374CSCX 74ABT374CSCX 74ABT374CSCX
Product Name Flip Flops Logic - Logic - Flip Flops - 74ABT374CSCX Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT374DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details