onsemi Logic - Logic - Flip Flops - 74ACT825SPC 74ACT825SPC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765062-74ACT825SPC Series: 74ACT Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACT825 Categories: Integrated Circuits (ICs) Clock Frequency: 158MHz Alternative Parts (Cross-Reference): 74ACT11825DW; 74ACT11825DWR; 74ACT11825NT; Introduction Date: July 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765062-74ACT825SPC Series: 74ACT Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACT825 Categories: Integrated Circuits (ICs) Clock Frequency: 158MHz Alternative Parts (Cross-Reference): 74ACT11825DW; 74ACT11825DWR; 74ACT11825NT; Introduction Date: July 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT825SPC
765062-74ACT825SPC
Logic - Logic - Flip Flops - 74ACT825SPC 765062-74ACT825SPC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765062-74ACT825SPC Series: 74ACT Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACT825 Categories: Integrated Circuits (ICs) Clock Frequency: 158MHz Alternative Parts (Cross-Reference): 74ACT11825DW; 74ACT11825DWR; 74ACT11825NT; Introduction Date: July 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765062-74ACT825SPC
Series: 74ACT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent: 80μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74ACT825
Categories: Integrated Circuits (ICs)
Clock Frequency: 158MHz
Alternative Parts (Cross-Reference): 74ACT11825DW; 74ACT11825DWR; 74ACT11825NT;
Introduction Date: July 01, 1988
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74ACT825SPC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ACT825SPC-ND
Flip Flops 74ACT825SPC-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - 74ACT825SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT825SPC
Flip Flops 74ACT825SPC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - 74ACT825SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT825SPC
Flip Flops 74ACT825SPC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT825SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT825SPC
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT825SPC
IC FF D-TYPE SNGL 8BIT 24DIP

IC FF D-TYPE SNGL 8BIT 24DIP

Supplier's Site
Logic - Flip Flops - 74ACT825SPC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT825SPC
Logic - Flip Flops 74ACT825SPC
IC FF D-TYPE SNGL 8BIT 24DIP

IC FF D-TYPE SNGL 8BIT 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765062-74ACT825SPC 74ACT825SPC-ND 74ACT825SPC 74ACT825SPC 74ACT825SPC
Product Name Logic - Logic - Flip Flops - 74ACT825SPC Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 9.5 ns 9.5 ns
fMAX 158 MHz 158 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS74AJ/B - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type DIP; CDIP
View Details
Flip Flops - 74LVC16374ADGG,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 4.8 ns
View Details