onsemi Logic - Logic - Flip Flops - 100331QC 100331QC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 121028-100331QC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 121028-100331QC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 100331QC
121028-100331QC
Logic - Logic - Flip Flops - 100331QC 121028-100331QC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 121028-100331QC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 121028-100331QC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 100331QC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
100331QC-ND
Flip Flops 100331QC-ND
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Flip Flops - 100331QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100331QC
Flip Flops 100331QC
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Flip Flops - 100331QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100331QC
Flip Flops 100331QC
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 100331QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
100331QC
Integrated Circuits (ICs) - Logic - Flip Flops 100331QC
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site
Logic - Flip Flops - 100331QC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
100331QC
Logic - Flip Flops 100331QC
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 121028-100331QC 100331QC-ND 100331QC 100331QC 100331QC
Product Name Logic - Logic - Flip Flops - 100331QC Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V -4.2V ~ -5.7V
fMAX 400 MHz 400 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC374D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
7 suppliers