NXP Semiconductors Flip Flops 74AUP1G175GM,115

Description
IC FF D-TYPE 1-ELE 1-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 1-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 568-74AUP1G175GM,115TR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 1-BIT

IC FF D-TYPE 1-ELE 1-BIT

Buy Now Datasheet
 - 74AUP1G175GM,115 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, True Output, CMOS, PDSO6

D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, True Output, CMOS, PDSO6

Supplier's Site Datasheet
Flip Flops - 74AUP1G175GM,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN

Buy Now Datasheet
Flip Flops - 74AUP1G175GM,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 568-74AUP1G175GM,115TR-ND 74AUP1G175GM,115 74AUP1G175GM,115
Product Name Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Output Characteristics Non-Inverted
Propagation Delay 5.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVCH16823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC175MTC - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details